Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUATR TC652BFVUATR

Description
Manufacturer: Microchip Technology Win Source Part Number: 899195-TC652BFVUATR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 30°C, 50°C Active Low - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC652 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899195-TC652BFVUATR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 30°C, 50°C Active Low - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC652 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUATR - 899195-TC652BFVUATR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUATR
899195-TC652BFVUATR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUATR 899195-TC652BFVUATR
Manufacturer: Microchip Technology Win Source Part Number: 899195-TC652BFVUATR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 30°C, 50°C Active Low - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC652 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 899195-TC652BFVUATR
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 30°C, 50°C Active Low - 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC652
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 899195-TC652BFVUATR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUATR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533829 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers