TE Connectivity Digital Temperature Sensors G-NIMO-005

Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : SDM Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .2 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02S Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : SDM Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .2 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02S Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - G-NIMO-005 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
G-NIMO-005
Digital Temperature Sensors G-NIMO-005
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : SDM Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .2 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02S Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Digital Temperature Sensor Height : .75 MM  [.029 INCH ]
  • Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ]
  • Digital Temperature Sensor Width (MM) : 2.5
  • Width (INCH) : .098

Electrical Characteristics


  • Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6
  • Supply Current (Max) (MICA) : 18

Operation/Application


  • Output Interface : SDM
  • Output/Span Resolution (BIT) : 16
  • Temperature Sensor Accuracy (DEGC) : ± .2

Packaging Features


  • Digital Temperature Sensor Package : TDFN8

Product Type Features


  • Digital Temperature Sensor Type : Digital IC Temperature Sensor
  • Model Number : TSYS02S

Termination Features


  • Wire/Cladding/Connection : SMD

Usage Conditions


  • Accuracy T_Range (DEGC) : -5 - 50
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Analog and Digital Output - 223-1565-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-1565-1-ND
Analog and Digital Output 223-1565-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b

Buy Now Datasheet
Downers Grove, IL, United States
Temperature Sensors
G-NIMO-005
Temperature Sensors G-NIMO-005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-NIMO-005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-NIMO-005
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-NIMO-005
SENSOR DIGITAL -40C-125C 8TDFN

SENSOR DIGITAL -40C-125C 8TDFN

Supplier's Site
Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors - 03AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors
03AC1396
Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors 03AC1396
DIGITAL TEMPERATURE SENSOR, SDM, TDFN-8; Humidity Range:-; Humidity Accuracy:-; Temperature Accuracy:± 0.2°C; RH Response Time:-; Temperature Response Time:-; Sensor Interface Type:SDM; Sensor Output Type:Digital; No. of Pins:8Pins RoHS Compliant: Yes

DIGITAL TEMPERATURE SENSOR, SDM, TDFN-8; Humidity Range:-; Humidity Accuracy:-; Temperature Accuracy:± 0.2°C; RH Response Time:-; Temperature Response Time:-; Sensor Interface Type:SDM; Sensor Output Type:Digital; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors - 92AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors
92AH2607
Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors 92AH2607
DIGITAL TEMPERATURE SENSOR, SDM, TDFN-8; Humidity Range:-; Humidity Accuracy:-; Temperature Accuracy:± 0.2°C; RH Response Time:-; Temperature Response Time:-; Sensor Interface Type:SDM; Sensor Output Type:Digital; No. of Pins:8Pins RoHS Compliant: Yes

DIGITAL TEMPERATURE SENSOR, SDM, TDFN-8; Humidity Range:-; Humidity Accuracy:-; Temperature Accuracy:± 0.2°C; RH Response Time:-; Temperature Response Time:-; Sensor Interface Type:SDM; Sensor Output Type:Digital; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number G-NIMO-005 223-1565-1-ND G-NIMO-005 G-NIMO-005 03AC1396
Product Name Digital Temperature Sensors Analog and Digital Output Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output Digital Temperature Sensor, Sdm, Tdfn-8; Humidity Range Te Connectivity Sensors
Sensor Type Temperature Temperature Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-100G-3N - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 33A-001D - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3041-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 30 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details