Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUATR TC652AEVUATR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264805-TC652AEVUATR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Fan Controller Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Output: Active Low Switching Temperature: 25°C, 45°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: TC652 Categories: Sensors, Transducers Operating Supply Current: 50μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TC652AEVUA; Introduction Date: January 25, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264805-TC652AEVUATR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Fan Controller Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Output: Active Low Switching Temperature: 25°C, 45°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: TC652 Categories: Sensors, Transducers Operating Supply Current: 50μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TC652AEVUA; Introduction Date: January 25, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUATR - 1264805-TC652AEVUATR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUATR
1264805-TC652AEVUATR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUATR 1264805-TC652AEVUATR
Manufacturer: Microchip Technology Win Source Part Number: 1264805-TC652AEVUATR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Fan Controller Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Output: Active Low Switching Temperature: 25°C, 45°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: TC652 Categories: Sensors, Transducers Operating Supply Current: 50μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TC652AEVUA; Introduction Date: January 25, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264805-TC652AEVUATR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Fan Controller
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Output: Active Low
Switching Temperature: 25°C, 45°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: TC652
Categories: Sensors, Transducers
Operating Supply Current: 50μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): TC652AEVUA;
Introduction Date: January 25, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Solid State - TC652AEVUATR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC652AEVUATR
Thermostats - Solid State TC652AEVUATR
THERMOSTAT 25/45DEG ACT LO 8MSOP

THERMOSTAT 25/45DEG ACT LO 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1264805-TC652AEVUATR TC652AEVUATR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUATR Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942928P - RS Components, Ltd.
Specs
Package / Mounting TSOT
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
ASIL Angle Sensor W/ Turns Count - A1339LLPTR-5-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details