Allegro MicroSystems Inc. ASIL Angle Sensor W/ Turns Count A1339LLPTR-5-DD-T

Description
The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1339LLPTR-5-DD-T is a dual-die, 24-pin eTSSOP angle sensor IC designed for safety-critical automotive applications, providing contactless 0° to 360° angular position measurement with ASIL D compliance when used as specified in the safety manual. It operates from a 5 V supply, supports 10 MHz SPI for low-latency data, and includes on-chip EEPROM for calibration, built-in self-test, and error correction. The device supports ABI, UVW, and PWM outputs, operates from -40°C to 150°C, and is rated for direct connection to a 12 V battery with transient protection to 39 V per ISO 7637-2 Pulse 5b.

Datasheet Summary
Powered by GS/AI

The A1339LLPTR-5-DD-T is a dual-die, 24-pin eTSSOP angle sensor IC designed for safety-critical automotive applications, providing contactless 0° to 360° angular position measurement with ASIL D compliance when used as specified in the safety manual. It operates from a 5 V supply, supports 10 MHz SPI for low-latency data, and includes on-chip EEPROM for calibration, built-in self-test, and error correction. The device supports ABI, UVW, and PWM outputs, operates from -40°C to 150°C, and is rated for direct connection to a 12 V battery with transient protection to 39 V per ISO 7637-2 Pulse 5b.

Suppliers

Company
Product
Description
Supplier Links
ASIL Angle Sensor W/ Turns Count - A1339LLPTR-5-DD-T - Allegro MicroSystems Inc.
Manchester, NH, United States
ASIL Angle Sensor W/ Turns Count
A1339LLPTR-5-DD-T
ASIL Angle Sensor W/ Turns Count A1339LLPTR-5-DD-T
The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Magnetic Sensor Chips
Product Number A1339LLPTR-5-DD-T
Product Name ASIL Angle Sensor W/ Turns Count
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 5.5 volts
View Details