Microchip Technology, Inc. Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip TC652ACVUA

Description
TEMPERATURE SENSOR, 1C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 1C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip - 92C6406 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip
92C6406
Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip 92C6406
TEMPERATURE SENSOR, 1C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 92C6406
Product Name Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - KP236N6165XTMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
LM35 Precision Centigrade Temperature Sensor - LM35DMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details