Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P115VCTTR TC6502P115VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 114087-TC6502P115VCT TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 115°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 114087-TC6502P115VCT TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 115°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P115VCTTR - 114087-TC6502P115VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P115VCTTR
114087-TC6502P115VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P115VCTTR 114087-TC6502P115VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 114087-TC6502P115VCT TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 115°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 114087-TC6502P115VCTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 115°C
Output Function: OverTemp
Current - Output (Max): 20mA
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 135°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 17μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TC6502P115VCTTR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC6502P115VCTTR
Thermostats - Solid State TC6502P115VCTTR
THERMOSTAT 115DEG ACT HI SOT23-5

THERMOSTAT 115DEG ACT HI SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 114087-TC6502P115VCTTR TC6502P115VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P115VCTTR Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers