Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P065VCTTR TC6502P065VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106063-TC6502P065VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 65°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106063-TC6502P065VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 65°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P065VCTTR - 1106063-TC6502P065VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P065VCTTR
1106063-TC6502P065VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P065VCTTR 1106063-TC6502P065VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1106063-TC6502P065VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 65°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1106063-TC6502P065VCTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 65°C
Output Function: OverTemp
Current - Output (Max): 20mA
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 135°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 17μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106063-TC6502P065VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P065VCTTR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1212EUA-T - 1010945-A1212EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers