TE Connectivity Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity HPP845E131R4.

Description
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity - 27AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity
27AC6471
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity 27AC6471
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 27AC6471
Product Name Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 82-015G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers