Microchip Technology, Inc. Electronic Wholesale - TC6501P065VCTTR TC6501P065VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264791-TC6501P065VC TTR Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 17μA Switching Temperature: 65°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 135°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: TC650 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264791-TC6501P065VC TTR Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 17μA Switching Temperature: 65°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 135°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: TC650 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC6501P065VCTTR - 1264791-TC6501P065VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC6501P065VCTTR
1264791-TC6501P065VCTTR
Electronic Wholesale - TC6501P065VCTTR 1264791-TC6501P065VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1264791-TC6501P065VC TTR Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 17μA Switching Temperature: 65°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 135°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: TC650 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264791-TC6501P065VCTTR
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 17μA
Switching Temperature: 65°C
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 135°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 20mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: TC650
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1264791-TC6501P065VCTTR
Product Name Electronic Wholesale - TC6501P065VCTTR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 9228541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers