Microchip Technology, Inc. Low Cost Single Trip Point Temperature Sensor TC624

Description
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. Additional Features Dual output Resistor-programmabl e trip points Easily Programs with a Single External Resistor Operates with 2.7V Power Supply (TC624) TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC
Datasheet
Description
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. Additional Features Dual output Resistor-programmabl e trip points Easily Programs with a Single External Resistor Operates with 2.7V Power Supply (TC624) TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Single Trip Point Temperature Sensor - TC624 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Cost Single Trip Point Temperature Sensor
TC624
Low Cost Single Trip Point Temperature Sensor TC624
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. Additional Features Dual output Resistor-programmabl e trip points Easily Programs with a Single External Resistor Operates with 2.7V Power Supply (TC624) TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC

TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package.

Additional Features

    • Dual output
    • Resistor-programmable trip points
    • Easily Programs with a Single External Resistor
    • Operates with 2.7V Power Supply (TC624)
    • TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TC624
Product Name Low Cost Single Trip Point Temperature Sensor
Package / Mounting ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533772 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - MPX2102A - 928007-MPX2102A - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers