Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7 ADT75ARM-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860522-ADT75ARM-REEL 7 Series: ADT75 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860522-ADT75ARM-REEL 7 Series: ADT75 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7 - 860522-ADT75ARM-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7
860522-ADT75ARM-REEL7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7 860522-ADT75ARM-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860522-ADT75ARM-REEL 7 Series: ADT75 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860522-ADT75ARM-REEL7
Series: ADT75
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 860522-ADT75ARM-REEL7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motion Sensor ICs - 7098439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Lga
Standards and Certifications RoHS
View Details