Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CVOA TC623CVOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106041-TC623CVOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106041-TC623CVOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CVOA - 1106041-TC623CVOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CVOA
1106041-TC623CVOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CVOA 1106041-TC623CVOA
Manufacturer: Microchip Technology Win Source Part Number: 1106041-TC623CVOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1106041-TC623CVOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Current - Output (Max): 1mA
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106041-TC623CVOA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CVOA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015D-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details