Microchip Technology, Inc. 5V Dual Trip Point Temperature Sensor TC621

Description
TC620 and TC621 are programmable logic output temperature detectors designed for use in thermal management applications. The TC620 features an on-board temperature sensor, while the TC621 connects to an external NTC thermistor for remote sensing applications. Both devices feature dual thermal interrupt outputs (HIGH LIMIT and LOW LIMIT), each of which program with a single external resistor. On the TC620, these outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL (hysteresis) output is driven high when temperature equals the high limit setting, and returns low when temperature falls below the low limit setting. This output can be used to provide simple ON/OFF control to a cooling fan or heater. The TC621 provides the same output functions except that the logical states are inverted. The TC620/621 are usable over a maximum temperature range of – 40C to +125C. Additional Features User-Programmable Hysteresis and Temperature Set Point Easily Programs with 2 External Resistors Wide Temperature Detection Range: – 40C to +125C(TC620/621CVx) External Thermistor for Remote Sensing Applications (TC621x)
Datasheet
Description
TC620 and TC621 are programmable logic output temperature detectors designed for use in thermal management applications. The TC620 features an on-board temperature sensor, while the TC621 connects to an external NTC thermistor for remote sensing applications. Both devices feature dual thermal interrupt outputs (HIGH LIMIT and LOW LIMIT), each of which program with a single external resistor. On the TC620, these outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL (hysteresis) output is driven high when temperature equals the high limit setting, and returns low when temperature falls below the low limit setting. This output can be used to provide simple ON/OFF control to a cooling fan or heater. The TC621 provides the same output functions except that the logical states are inverted. The TC620/621 are usable over a maximum temperature range of – 40C to +125C. Additional Features User-Programmable Hysteresis and Temperature Set Point Easily Programs with 2 External Resistors Wide Temperature Detection Range: – 40C to +125C(TC620/621CVx) External Thermistor for Remote Sensing Applications (TC621x)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Dual Trip Point Temperature Sensor - TC621 - Microchip Technology, Inc.
Chandler, AZ, United States
5V Dual Trip Point Temperature Sensor
TC621
5V Dual Trip Point Temperature Sensor TC621
TC620 and TC621 are programmable logic output temperature detectors designed for use in thermal management applications. The TC620 features an on-board temperature sensor, while the TC621 connects to an external NTC thermistor for remote sensing applications. Both devices feature dual thermal interrupt outputs (HIGH LIMIT and LOW LIMIT), each of which program with a single external resistor. On the TC620, these outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL (hysteresis) output is driven high when temperature equals the high limit setting, and returns low when temperature falls below the low limit setting. This output can be used to provide simple ON/OFF control to a cooling fan or heater. The TC621 provides the same output functions except that the logical states are inverted. The TC620/621 are usable over a maximum temperature range of – 40C to +125C. Additional Features User-Programmable Hysteresis and Temperature Set Point Easily Programs with 2 External Resistors Wide Temperature Detection Range: – 40C to +125C(TC620/621CVx) External Thermistor for Remote Sensing Applications (TC621x)

TC620 and TC621 are programmable logic output temperature detectors designed for use in thermal management applications. The TC620 features an on-board temperature sensor, while the TC621 connects to an external NTC thermistor for remote sensing applications. Both devices feature dual thermal interrupt outputs (HIGH LIMIT and LOW LIMIT), each of which program with a single external resistor. On the TC620, these outputs are driven active (high) when measured temperature equals the user-programmed limits. The CONTROL (hysteresis) output is driven high when temperature equals the high limit setting, and returns low when temperature falls below the low limit setting. This output can be used to provide simple ON/OFF control to a cooling fan or heater. The TC621 provides the same output functions except that the logical states are inverted. The TC620/621 are usable over a maximum temperature range of – 40C to +125C.

Additional Features

    • User-Programmable Hysteresis and Temperature Set Point
    • Easily Programs with 2 External Resistors
    • Wide Temperature Detection Range: – 40C to +125C(TC620/621CVx)
    • External Thermistor for Remote Sensing Applications (TC621x)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TC621
Product Name 5V Dual Trip Point Temperature Sensor
Package / Mounting ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7098439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Lga
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers