Microchip Technology, Inc. PMIC - PMIC - Supervisors - TC54VN7702ECT713 TC54VN7702ECT713

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098260-TC54VN7702EC T713 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Threshold Voltage: 7.7 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098260-TC54VN7702EC T713 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Threshold Voltage: 7.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TC54VN7702ECT713 - 1098260-TC54VN7702ECT713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN7702ECT713
1098260-TC54VN7702ECT713
PMIC - PMIC - Supervisors - TC54VN7702ECT713 1098260-TC54VN7702ECT713
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098260-TC54VN7702EC T713 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Threshold Voltage: 7.7 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098260-TC54VN7702ECT713
Packaging: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Categories: PMIC - Supervisors
Case / Package: SOT-23-5
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Threshold Voltage: 7.7 V

Buy Now
Singapore, Singapore
7.7V Voltage Supervisor IC
691-TC54VN7702ECT713
7.7V Voltage Supervisor IC 691-TC54VN7702ECT713
IC Volt Det 7.7V Nch Od SOT23A-5 Product overview: TC54VN7702ECT713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 7.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN7702ECT713 can be used for catalog matching and distributor lookup.

IC Volt Det 7.7V Nch Od SOT23A-5 Product overview: TC54VN7702ECT713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.7V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 7.7V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN7702ECT713 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1098260-TC54VN7702ECT713 691-TC54VN7702ECT713
Product Name PMIC - PMIC - Supervisors - TC54VN7702ECT713 7.7V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details