Microchip Technology, Inc. Interface - Interface - Specialized - TC520ACOE TC520ACOE

Description
Manufacturer: Microchip Technology Win Source Part Number: 138984-TC520ACOE Packaging: Tube/Rail Applications: Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 138984-TC520ACOE Packaging: Tube/Rail Applications: Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TC520ACOE - 138984-TC520ACOE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TC520ACOE
138984-TC520ACOE
Interface - Interface - Specialized - TC520ACOE 138984-TC520ACOE
Manufacturer: Microchip Technology Win Source Part Number: 138984-TC520ACOE Packaging: Tube/Rail Applications: Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138984-TC520ACOE
Packaging: Tube/Rail
Applications: Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - TC520ACOE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TC520ACOE
Specialized TC520ACOE
Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments Interface 16-SOIC

Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments Interface 16-SOIC

Buy Now Datasheet
Interface - Specialized - TC520ACOE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TC520ACOE
Interface - Specialized TC520ACOE
IC INTERFACE SPECIALIZED 16SOIC

IC INTERFACE SPECIALIZED 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
TC520ACOE
Interface - Specialized TC520ACOE
Interface - Specialized Srl Intrface Adapter

Interface - Specialized Srl Intrface Adapter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 138984-TC520ACOE TC520ACOE TC520ACOE TC520ACOE
Product Name Interface - Interface - Specialized - TC520ACOE Specialized Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC SOIC-16
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details