IC AFE 1 CHAN 16BIT 16DIP
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, DIP-16; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-4.5V; MSL:- RoHS Compliant: Yes
IC AFE 1 CHAN 16BIT 16DIP
IC AFE 1 CHAN 16BIT 16DIP
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners | Data Acquisition |
| Product Number | TC500CPE | 92C6182 | TC500CPE | TC500CPE |
| Product Name | Analog Front End (AFE) | Analog To Digital Converter Adc, 17 Bit, 10Sps, Dip-16; Resolution (Bits) Microchip | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) |
| Differential Channels | Yes |