Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACOE713 TC500ACOE713

Description
Manufacturer: Microchip Technology Win Source Part Number: 845807-TC500ACOE713 Features: 1 Channel AFE Bit 10 mW Package: Reel - TR Family Name: TC500 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC500ACOE713RTR-ND, TC500ACOE713RCT, TC500ACOE713TR-NDR, TC500ACOE713CT, TC500ACOE713RCT-ND, TC500ACOE713DKR, TC500ACOE713CT-NDR, TC500ACOE713RTR, TC500ACOE713TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845807-TC500ACOE713 Features: 1 Channel AFE Bit 10 mW Package: Reel - TR Family Name: TC500 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC500ACOE713RTR-ND, TC500ACOE713RCT, TC500ACOE713TR-NDR, TC500ACOE713CT, TC500ACOE713RCT-ND, TC500ACOE713DKR, TC500ACOE713CT-NDR, TC500ACOE713RTR, TC500ACOE713TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACOE713 - 845807-TC500ACOE713 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACOE713
845807-TC500ACOE713
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACOE713 845807-TC500ACOE713
Manufacturer: Microchip Technology Win Source Part Number: 845807-TC500ACOE713 Features: 1 Channel AFE Bit 10 mW Package: Reel - TR Family Name: TC500 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC500ACOE713RTR-ND, TC500ACOE713RCT, TC500ACOE713TR-NDR, TC500ACOE713CT, TC500ACOE713RCT-ND, TC500ACOE713DKR, TC500ACOE713CT-NDR, TC500ACOE713RTR, TC500ACOE713TR

Manufacturer: Microchip Technology
Win Source Part Number: 845807-TC500ACOE713
Features: 1 Channel AFE Bit 10 mW
Package: Reel - TR
Family Name: TC500
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC500ACOE713RTR-ND, TC500ACOE713RCT, TC500ACOE713TR-NDR, TC500ACOE713CT, TC500ACOE713RCT-ND, TC500ACOE713DKR, TC500ACOE713CT-NDR, TC500ACOE713RTR, TC500ACOE713TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 845807-TC500ACOE713
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500ACOE713
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWRG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4052D,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
3 suppliers