Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE032IRGZT AFE032IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 112878-AFE032IRGZT Packaging: Reel - TR Number of Bits: 12 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3.3V Digital Supply Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112878-AFE032IRGZT Packaging: Reel - TR Number of Bits: 12 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3.3V Digital Supply Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE032IRGZT - 112878-AFE032IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE032IRGZT
112878-AFE032IRGZT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE032IRGZT 112878-AFE032IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 112878-AFE032IRGZT Packaging: Reel - TR Number of Bits: 12 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3.3V Digital Supply Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112878-AFE032IRGZT
Packaging: Reel - TR
Number of Bits: 12
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3.3V
Digital Supply Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 112878-AFE032IRGZT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE032IRGZT
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers