Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1264613-TC4468COE713
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Rise / Fall Time (Typ): 15ns, 15ns
Family Name: TC4468
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC4468COE; TC4468EOEG; TC4468EOE713G;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 16SOIC Product overview: TC4468COE713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4468COE713 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, LOW SIDE, WSOIC-16; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:40ns; Output Delay:40ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Gate Drivers 1.2A Quad AND I/P
IC GATE DRVR LOW-SIDE 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4468COE713CT-ND | 1264613-TC4468COE713 | 730-TC4468COE713 | 57AC3710 | TC4468COE713 | TC4468COE713 | TC4468COE713 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TC4468COE713 | Gate Driver IC | Mosfet Driver, Low Side, Wsoic-16; Driver Configuration Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |