The TC4429 is a 6A peak, single-output, inverting MOSFET driver for driving low-side N- and P-channel MOSFETs in switch-mode power supplies, motor controls, and switching amplifiers. It operates from a 4.5V to 18V supply voltage and features a 25ns typical rise and fall time into a 2500pF load, a 55ns typical propagation delay, and a 2.5Ω output impedance. The device is available in an 8-pin 6x5 DFN package with an electrically isolated exposed pad, and its input accepts logic levels from -5V to VDD + 0.3V without external level shifting. It is latch-up protected and rated for 4kV ESD immunity.
Manufacturer: Microchip Technology
Win Source Part Number: 796440-TC4429VMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: TC4429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): MXT429EPA+; MAX4429CPA; MAX4429C/D+; MXT429C/D+;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796440-TC4429VMF713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4429VMF713 |
| Polarity | N-Channel; P-Channel |