Microchip Technology, Inc. 6A Inverting High-Speed MOSFET Drivers TC4429

Description
The TC4420/4429 are 6A (peak),single output MOSFET drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3V or as low as – 5V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55nsec (typ.) and the output rise and fall times are only 25nsec (typ.) into 2500pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability. For product comparison, please consider: MCP1406 Additional Features Latch-Up Protected: Will Withstand >1.5A Reverse Output Current Logic Input Will Withstand Negative Swing Up to 5V Matched Rise and Fall Times: 25nsec Wide Operating Range: 4.5V to 18V High Capacitive Load Drive: 10,000pF Short Delay Time: 55nsec Typ. Logic High Input,Any Voltage: 2.4V to VDD Low Supply Current With Logic '1' Input: 450 µA Low Output Impedance: 2.5Ω Output Voltage Swing to Within 25mV of Ground or VDD
Description
The TC4420/4429 are 6A (peak),single output MOSFET drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3V or as low as – 5V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55nsec (typ.) and the output rise and fall times are only 25nsec (typ.) into 2500pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability. For product comparison, please consider: MCP1406 Additional Features Latch-Up Protected: Will Withstand >1.5A Reverse Output Current Logic Input Will Withstand Negative Swing Up to 5V Matched Rise and Fall Times: 25nsec Wide Operating Range: 4.5V to 18V High Capacitive Load Drive: 10,000pF Short Delay Time: 55nsec Typ. Logic High Input,Any Voltage: 2.4V to VDD Low Supply Current With Logic '1' Input: 450 µA Low Output Impedance: 2.5Ω Output Voltage Swing to Within 25mV of Ground or VDD
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4429 is a 6A peak, single-output, inverting MOSFET driver fabricated in CMOS for low power operation. It accepts TTL/CMOS-compatible inputs with a voltage range of -5V to VDD + 0.3V, eliminating the need for external level-shifting circuitry. The device provides rail-to-rail output swing, with output resistance of 1.5Ω to 2.5Ω and propagation delay of 55ns (typical). Rise and fall times are 25ns (typical) into a 2500pF load across a 4.5V to 18V supply range. It is latch-up protected with a reverse output current withstand capability exceeding 1.5A. Available in 8-pin SOIC and 8-pin 6x5 DFN packages, the DFN's exposed pad is electrically isolated. The device operates from -40°C to +125°C ambient temperature and is qualified under ISO/TS-16949.

Datasheet Summary
Powered by GS/AI

The TC4429 is a 6A peak, single-output, inverting MOSFET driver fabricated in CMOS for low power operation. It accepts TTL/CMOS-compatible inputs with a voltage range of -5V to VDD + 0.3V, eliminating the need for external level-shifting circuitry. The device provides rail-to-rail output swing, with output resistance of 1.5Ω to 2.5Ω and propagation delay of 55ns (typical). Rise and fall times are 25ns (typical) into a 2500pF load across a 4.5V to 18V supply range. It is latch-up protected with a reverse output current withstand capability exceeding 1.5A. Available in 8-pin SOIC and 8-pin 6x5 DFN packages, the DFN's exposed pad is electrically isolated. The device operates from -40°C to +125°C ambient temperature and is qualified under ISO/TS-16949.

Suppliers

Company
Product
Description
Supplier Links
6A Inverting High-Speed MOSFET Drivers - TC4429 - Microchip Technology, Inc.
Chandler, AZ, United States
6A Inverting High-Speed MOSFET Drivers
TC4429
6A Inverting High-Speed MOSFET Drivers TC4429
The TC4420/4429 are 6A (peak),single output MOSFET drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3V or as low as – 5V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55nsec (typ.) and the output rise and fall times are only 25nsec (typ.) into 2500pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability. For product comparison, please consider: MCP1406 Additional Features Latch-Up Protected: Will Withstand >1.5A Reverse Output Current Logic Input Will Withstand Negative Swing Up to 5V Matched Rise and Fall Times: 25nsec Wide Operating Range: 4.5V to 18V High Capacitive Load Drive: 10,000pF Short Delay Time: 55nsec Typ. Logic High Input,Any Voltage: 2.4V to VDD Low Supply Current With Logic '1' Input: 450 µA Low Output Impedance: 2.5Ω Output Voltage Swing to Within 25mV of Ground or VDD

The TC4420/4429 are 6A (peak),single output MOSFET drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3V or as low as – 5V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55nsec (typ.) and the output rise and fall times are only 25nsec (typ.) into 2500pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability.

For product comparison, please consider: MCP1406

Additional Features

    • Latch-Up Protected: Will Withstand >1.5A
    • Reverse Output Current
    • Logic Input Will Withstand Negative Swing Up to 5V
    • Matched Rise and Fall Times: 25nsec
    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive: 10,000pF
    • Short Delay Time: 55nsec Typ.
    • Logic High Input,Any Voltage: 2.4V to VDD
    • Low Supply Current With Logic '1' Input: 450 µA
    • Low Output Impedance: 2.5Ω
    • Output Voltage Swing to Within 25mV of Ground or VDD
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4429
Product Name 6A Inverting High-Speed MOSFET Drivers
Unlock Full Specs
to access all available technical data