Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4427AVMF713 TC4427AVMF713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796435-TC4427AVMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4427A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4427AVUA; TC4427AVUA713; TC4427AVOAG; TC4427AVOA713G; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796435-TC4427AVMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4427A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4427AVUA; TC4427AVUA713; TC4427AVOAG; TC4427AVOA713G; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4427AVMF713 - 796435-TC4427AVMF713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4427AVMF713
796435-TC4427AVMF713
PMIC - PMIC - Gate Drivers - TC4427AVMF713 796435-TC4427AVMF713
Manufacturer: Microchip Technology Win Source Part Number: 796435-TC4427AVMF713 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 25ns Family Name: TC4427A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): TC4427AVUA; TC4427AVUA713; TC4427AVOAG; TC4427AVOA713G; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 796435-TC4427AVMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: TC4427A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): TC4427AVUA; TC4427AVUA713; TC4427AVOAG; TC4427AVOA713G;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 796435-TC4427AVMF713
Product Name PMIC - PMIC - Gate Drivers - TC4427AVMF713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 2139186P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
30 V, N-channel Trench MOSFET - BUK4D60-30H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8300 milliamps
View Details