The TC4423VMF713 is a dual inverting 3A high-speed MOSFET driver in an 8-lead 6x5 mm DFN package with an exposed pad for thermal dissipation. It operates from a 4.5V to 18V supply voltage and provides peak output current of 3A with rise and fall times of 23ns and 25ns typical at 1800pF load. The inputs are TTL/CMOS compatible with 300mV hysteresis and withstand negative swing up to 5V. The device is latch-up protected to 1.5A reverse current and ESD protected to 4kV. It is specified for operation over the -40°C to +125°C temperature range and meets automotive and industrial reliability standards. The exposed pad is electrically isolated and may be connected to a PCB ground plane for improved thermal performance.
Manufacturer: Microchip Technology
Win Source Part Number: 796430-TC4423VMF713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 23ns, 25ns
Family Name: TC4423
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): UCC27423DGNRG4; UCC27423DGNG4; UCC27423DGN; UCC27423DGNR;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 796430-TC4423VMF713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4423VMF713 |
| Polarity | N-Channel; P-Channel |