Microchip Technology, Inc. 3A Dual Inverting High-Speed Power MOSFET Drivers TC4423A

Description
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec (typical) Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8 Ω (typical) Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28
Description
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec (typical) Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8 Ω (typical) Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4423A is a dual-channel inverting high-speed MOSFET driver capable of sourcing and sinking 4.5A peak output current. It operates from a 4.5V to 18V supply voltage and can drive 1800pF loads in 12ns typical rise and fall times, with 40ns typical propagation delay. The device features low quiescent current of 1.0mA maximum with a logic '1' input and 150µA maximum with a logic '0' input, and low output impedance of 2.5Ω typical. It is latch-up protected to withstand 1.5A reverse current and accepts logic inputs down to -5V. Available in 8-pin SOIC and 8-pin 6x5 DFN packages, it is pin-compatible with the TC4423/TC4424/TC4425 series and rated for operation from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The TC4423A is a dual-channel inverting high-speed MOSFET driver capable of sourcing and sinking 4.5A peak output current. It operates from a 4.5V to 18V supply voltage and can drive 1800pF loads in 12ns typical rise and fall times, with 40ns typical propagation delay. The device features low quiescent current of 1.0mA maximum with a logic '1' input and 150µA maximum with a logic '0' input, and low output impedance of 2.5Ω typical. It is latch-up protected to withstand 1.5A reverse current and accepts logic inputs down to -5V. Available in 8-pin SOIC and 8-pin 6x5 DFN packages, it is pin-compatible with the TC4423/TC4424/TC4425 series and rated for operation from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
3A Dual Inverting High-Speed Power MOSFET Drivers - TC4423A - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Inverting High-Speed Power MOSFET Drivers
TC4423A
3A Dual Inverting High-Speed Power MOSFET Drivers TC4423A
The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1800pF in 13nSec Short Delay Times: <41nSec (typical) Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 1.0mA With Logic '0' Input: 150uA Low Output Impedance: 2.2/2.8 Ω (typical) Latch-up Protected: Will Withstand 1.5A Reverse Current Logic Input will Withstand Negative Swings Up to 5V Pinouts Same as TC4423/24/25 and TC4426/27/28

The TC4423A/4424A/4425A are a family of dual, 3A-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBT).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads.

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1800pF in 13nSec
    • Short Delay Times: <41nSec (typical)
    • Matched Rise/Fall Times
    • Low Supply Current:
      • With Logic '1' Input: 1.0mA
      • With Logic '0' Input: 150uA
    • Low Output Impedance: 2.2/2.8 Ω (typical)
    • Latch-up Protected: Will Withstand 1.5A Reverse Current
    • Logic Input will Withstand Negative Swings Up to 5V
    • Pinouts Same as TC4423/24/25 and TC4426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC4423A
Product Name 3A Dual Inverting High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data