The TC4420 is a 6A peak current, non-inverting MOSFET driver with a 4.5V to 18V supply voltage range, 55ns typical propagation delay, and 25ns typical rise and fall times into a 2500pF load. It features TTL/CMOS compatible inputs capable of withstanding -5V to VDD + 0.3V, latch-up protection withstanding over 1.5A reverse current, and output swing within 25mV of supply rails. The TC4420VOA variant is packaged in an 8-pin SOIC, operates over a -40°C to +125°C temperature range, and is Pb-free certified. The device meets JEDEC MS-012 package standards and is qualified to AEC-Q200.
TC4420 - 6A High-Speed Sngl MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TC4420VOA |
| Package Type | SOIC8 |