Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4420VMF713 TC4420VMF713

Description
Manufacturer: Microchip Technology Win Source Part Number: 899166-TC4420VMF713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TC4420 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899166-TC4420VMF713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TC4420 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4420VMF713 - 899166-TC4420VMF713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4420VMF713
899166-TC4420VMF713
PMIC - PMIC - Gate Drivers - TC4420VMF713 899166-TC4420VMF713
Manufacturer: Microchip Technology Win Source Part Number: 899166-TC4420VMF713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TC4420 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 899166-TC4420VMF713
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC4420
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-S (6x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - TC4420VMF713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4420VMF713
PMIC - Gate Drivers TC4420VMF713
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 899166-TC4420VMF713 TC4420VMF713
Product Name PMIC - PMIC - Gate Drivers - TC4420VMF713 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details