Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC427EPA TC427EPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 037491-TC427EPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 30ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037491-TC427EPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 30ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC427EPA - 037491-TC427EPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC427EPA
037491-TC427EPA
PMIC - PMIC - Gate Drivers - TC427EPA 037491-TC427EPA
Manufacturer: Microchip Technology Win Source Part Number: 037491-TC427EPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 30ns, 30ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037491-TC427EPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 30ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 037491-TC427EPA
Product Name PMIC - PMIC - Gate Drivers - TC427EPA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 1826911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-7161-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers