Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC14433ELI713 TC14433ELI713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796409-TC14433ELI713 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 8 V Interface: BCD Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC14433 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): TC14433EJG; TC14433EJ; TC14433EPG; TC14433ELI; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796409-TC14433ELI713 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 8 V Interface: BCD Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC14433 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): TC14433EJG; TC14433EJ; TC14433EPG; TC14433ELI; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC14433ELI713 - 796409-TC14433ELI713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC14433ELI713
796409-TC14433ELI713
PMIC - PMIC - Display Drivers - TC14433ELI713 796409-TC14433ELI713
Manufacturer: Microchip Technology Win Source Part Number: 796409-TC14433ELI713 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 8 V Interface: BCD Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC14433 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): TC14433EJG; TC14433EJ; TC14433EPG; TC14433ELI; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796409-TC14433ELI713
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 4.5 V ~ 8 V
Interface: BCD
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Family Name: TC14433
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): TC14433EJG; TC14433EJ; TC14433EPG; TC14433ELI;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC14433ELI713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC14433ELI713
Display Drivers TC14433ELI713
LED Driver 28-PLCC (11.51x11.51)

LED Driver 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 796409-TC14433ELI713 TC14433ELI713
Product Name PMIC - PMIC - Display Drivers - TC14433ELI713 Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5 V ~ 8 V Other; 4.5V ~ 8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996IX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Telecom - SI3208-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details