Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC14433AEPG TC14433AEPG

Description
Manufacturer: Microchip Technology Win Source Part Number: 052614-TC14433AEPG Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 8 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052614-TC14433AEPG Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 8 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC14433AEPG - 052614-TC14433AEPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC14433AEPG
052614-TC14433AEPG
PMIC - PMIC - Display Drivers - TC14433AEPG 052614-TC14433AEPG
Manufacturer: Microchip Technology Win Source Part Number: 052614-TC14433AEPG Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 8 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052614-TC14433AEPG
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 8 V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC14433AEPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC14433AEPG
Display Drivers TC14433AEPG
LED Driver 24-PDIP

LED Driver 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 052614-TC14433AEPG TC14433AEPG
Product Name PMIC - PMIC - Display Drivers - TC14433AEPG Display Drivers
Supply Voltage Other; 4.5 V ~ 8 V Other; 4.5V ~ 8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP DIP; 24-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 879-BCM20732A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details