Microchip Technology, Inc. 1.2A Dual High-Speed MOSFET Driver TC1428

Description
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer. Additional Features Latch-Up Protected: Will Withstand 500 mA Reverse Output Current ESD Protected: ±2 kV High Capacitive Load Drive Capability: 1000pF in 38nsec Wide Operating Range: 4.5V to 16V Low Delay Time: 75nsec Max Logic Input Threshold Independent of Supply Voltage Output Voltage Swing to Within 25mV of Ground or V DD Low Output Impedance : 8Ω
Description
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer. Additional Features Latch-Up Protected: Will Withstand 500 mA Reverse Output Current ESD Protected: ±2 kV High Capacitive Load Drive Capability: 1000pF in 38nsec Wide Operating Range: 4.5V to 16V Low Delay Time: 75nsec Max Logic Input Threshold Independent of Supply Voltage Output Voltage Swing to Within 25mV of Ground or V DD Low Output Impedance : 8Ω
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1428 is a 1.2A dual high-speed MOSFET driver with inverting and noninverting channels, fabricated using CMOS technology for low power consumption and latch-up protection against 500 mA reverse current. It operates from 4.5V to 16V, features ESD protection up to ±2 kV, and drives 1000 pF loads with a maximum delay time of 125 nsec over the operating temperature range. The device is available in 8-pin PDIP and SOIC packages, with output voltage swing within 25 mV of ground or VDD and output resistance of 10 Ω to 18 Ω. It is pin-compatible with TC426/TC427/TC428 and TC4426/TC4427/TC4428 series drivers.

Datasheet Summary
Powered by GS/AI

The TC1428 is a 1.2A dual high-speed MOSFET driver with inverting and noninverting channels, fabricated using CMOS technology for low power consumption and latch-up protection against 500 mA reverse current. It operates from 4.5V to 16V, features ESD protection up to ±2 kV, and drives 1000 pF loads with a maximum delay time of 125 nsec over the operating temperature range. The device is available in 8-pin PDIP and SOIC packages, with output voltage swing within 25 mV of ground or VDD and output resistance of 10 Ω to 18 Ω. It is pin-compatible with TC426/TC427/TC428 and TC4426/TC4427/TC4428 series drivers.

Suppliers

Company
Product
Description
Supplier Links
1.2A Dual High-Speed MOSFET Driver - TC1428 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A Dual High-Speed MOSFET Driver
TC1428
1.2A Dual High-Speed MOSFET Driver TC1428
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer. Additional Features Latch-Up Protected: Will Withstand 500 mA Reverse Output Current ESD Protected: ±2 kV High Capacitive Load Drive Capability: 1000pF in 38nsec Wide Operating Range: 4.5V to 16V Low Delay Time: 75nsec Max Logic Input Threshold Independent of Supply Voltage Output Voltage Swing to Within 25mV of Ground or V DD Low Output Impedance : 8Ω

The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer.

Additional Features

    • Latch-Up Protected: Will Withstand
    • 500 mA Reverse Output Current
    • ESD Protected: ±2 kV
    • High Capacitive Load Drive Capability: 1000pF in 38nsec
    • Wide Operating Range: 4.5V to 16V
    • Low Delay Time: 75nsec Max
    • Logic Input Threshold Independent of Supply Voltage
    • Output Voltage Swing to Within 25mV of Ground or V DD
    • Low Output Impedance : 8Ω
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1428
Product Name 1.2A Dual High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
 - 2EDF9275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
N-channel TrenchMOS standard level FET - BUK7Y13-40B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers