Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1426COA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1426COA can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1426COA-ND | 730-TC1426COA | TC1426COA | 33C1132 | TC1426COA | TC1426COA |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts | ||
| Rise Time | 35 ns | 35 ns | 35 ns |