Nexperia B.V. 28 V, 5 A dual channel non-isolation gate driver NGD31251DY

Description
NGD31251 is a high-frequency, dual channel, non-isolation MOSFET gate driver for high power automotive application. NGD31251 has typical 5 A sink and 5 A source drive current and it can handle -10 V on its input pins, which improves robustness in systems with moderate ground bouncing. The inputs are independent of supply voltage and can be connected to most controller outputs. NGD31251 has 11 ns rising and 13 ns falling propagation delay which allows the systems operating at high frequency with less delay matching variations. These delays are very suited for applications requiring dual-gate drivers with critical timing, such as synchronous rectifiers. When connecting two channels in parallel to increase current-drive capability, delay matching between 2 channels (2 ns) is used to avoid shoot through current without adding external series resistor. Features and benefits Absolute maximum VDD pin voltage: 28 V Typical 5 A sink and 5 A source output currents Input pins capable of withstanding up to -10 V and are independent of power supply Operation switching frequency up to 1 MHz VDD UVLO point: 4.2 V Symmetrical undervoltage lockout for both channels -40 °C to 140 °C junction temperature range SOT96-2 package Applications Power supplies for telecom, datacom and industrial inverters Power factor correction (PFC) circuits Solar power supplies Residential EV chargers Motor drives Pulse transformer drivers Figure 1. Application for synchronous rectification
Request a Quote Datasheet
Description
NGD31251 is a high-frequency, dual channel, non-isolation MOSFET gate driver for high power automotive application. NGD31251 has typical 5 A sink and 5 A source drive current and it can handle -10 V on its input pins, which improves robustness in systems with moderate ground bouncing. The inputs are independent of supply voltage and can be connected to most controller outputs. NGD31251 has 11 ns rising and 13 ns falling propagation delay which allows the systems operating at high frequency with less delay matching variations. These delays are very suited for applications requiring dual-gate drivers with critical timing, such as synchronous rectifiers. When connecting two channels in parallel to increase current-drive capability, delay matching between 2 channels (2 ns) is used to avoid shoot through current without adding external series resistor. Features and benefits Absolute maximum VDD pin voltage: 28 V Typical 5 A sink and 5 A source output currents Input pins capable of withstanding up to -10 V and are independent of power supply Operation switching frequency up to 1 MHz VDD UVLO point: 4.2 V Symmetrical undervoltage lockout for both channels -40 °C to 140 °C junction temperature range SOT96-2 package Applications Power supplies for telecom, datacom and industrial inverters Power factor correction (PFC) circuits Solar power supplies Residential EV chargers Motor drives Pulse transformer drivers Figure 1. Application for synchronous rectification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28 V, 5 A dual channel non-isolation gate driver - NGD31251DY - Nexperia B.V.
Nijmegen, Netherlands
28 V, 5 A dual channel non-isolation gate driver
NGD31251DY
28 V, 5 A dual channel non-isolation gate driver NGD31251DY
NGD31251 is a high-frequency, dual channel, non-isolation MOSFET gate driver for high power automotive application. NGD31251 has typical 5 A sink and 5 A source drive current and it can handle -10 V on its input pins, which improves robustness in systems with moderate ground bouncing. The inputs are independent of supply voltage and can be connected to most controller outputs. NGD31251 has 11 ns rising and 13 ns falling propagation delay which allows the systems operating at high frequency with less delay matching variations. These delays are very suited for applications requiring dual-gate drivers with critical timing, such as synchronous rectifiers. When connecting two channels in parallel to increase current-drive capability, delay matching between 2 channels (2 ns) is used to avoid shoot through current without adding external series resistor. Features and benefits Absolute maximum VDD pin voltage: 28 V Typical 5 A sink and 5 A source output currents Input pins capable of withstanding up to -10 V and are independent of power supply Operation switching frequency up to 1 MHz VDD UVLO point: 4.2 V Symmetrical undervoltage lockout for both channels -40 °C to 140 °C junction temperature range SOT96-2 package Applications Power supplies for telecom, datacom and industrial inverters Power factor correction (PFC) circuits Solar power supplies Residential EV chargers Motor drives Pulse transformer drivers Figure 1. Application for synchronous rectification

NGD31251 is a high-frequency, dual channel, non-isolation MOSFET gate driver for high power automotive application.

NGD31251 has typical 5 A sink and 5 A source drive current and it can handle -10 V on its input pins, which improves robustness in systems with moderate ground bouncing. The inputs are independent of supply voltage and can be connected to most controller outputs.

NGD31251 has 11 ns rising and 13 ns falling propagation delay which allows the systems operating at high frequency with less delay matching variations. These delays are very suited for applications requiring dual-gate drivers with critical timing, such as synchronous rectifiers. When connecting two channels in parallel to increase current-drive capability, delay matching between 2 channels (2 ns) is used to avoid shoot through current without adding external series resistor.

Features and benefits

  • Absolute maximum VDD pin voltage: 28 V
  • Typical 5 A sink and 5 A source output currents
  • Input pins capable of withstanding up to -10 V and are independent of power supply
  • Operation switching frequency up to 1 MHz
  • VDD UVLO point: 4.2 V
  • Symmetrical undervoltage lockout for both channels
  • -40 °C to 140 °C junction temperature range
  • SOT96-2 package

Applications

  • Power supplies for telecom, datacom and industrial inverters
  • Power factor correction (PFC) circuits
  • Solar power supplies
  • Residential EV chargers
  • Motor drives
  • Pulse transformer drivers

Figure 1. Application for synchronous rectification

Supplier's Site Datasheet
Gate Drivers - 1727-NGD31251DYCT-ND - DigiKey
Thief River Falls, MN, United States
NGD31251D/SOT96/SO8

NGD31251D/SOT96/SO8

Buy Now Datasheet
Gate Drivers - 1727-NGD31251DYTR-ND - DigiKey
Thief River Falls, MN, United States
NGD31251D/SOT96/SO8

NGD31251D/SOT96/SO8

Buy Now Datasheet
Gate Drivers - 1727-NGD31251DYDKR-ND - DigiKey
Thief River Falls, MN, United States
NGD31251D/SOT96/SO8

NGD31251D/SOT96/SO8

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Gate Drivers Gate Drivers
Product Number NGD31251DY 1727-NGD31251DYCT-ND
Product Name 28 V, 5 A dual channel non-isolation gate driver Gate Drivers
Package Type SOT96-2 SOT96-2 SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
Supply Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74LVC1GX04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
Specialty Logic - 1727-3494-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - 74AVC9112DCH - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details