Microchip Technology, Inc. 2A High-Speed MOSFET Driver TC1412N

Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstands 500mA Reverse Current Input Withstands Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec (typical) Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstands 500mA Reverse Current Input Withstands Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec (typical) Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1412N is a 2A high-speed CMOS non-inverting MOSFET driver with a matched propagation delay of 35ns typical, capable of driving 1000pF loads in 18ns. It operates from a 4.5V to 16V supply, features a low output impedance of 4Ω, and provides 2A peak output current. The device is packaged in an 8-pin MSOP, PDIP, or SOIC, and includes latch-up protection withstanding 500mA reverse current, ESD protection up to 2.0kV (HBM) and 400V (MM), and input voltage tolerance up to -5V. Supply current is 100μA with a logic '0' input and 500μA with a logic '1' input. Thermal resistance is 211°C/W for the MSOP package. It operates over the temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The TC1412N is a 2A high-speed CMOS non-inverting MOSFET driver with a matched propagation delay of 35ns typical, capable of driving 1000pF loads in 18ns. It operates from a 4.5V to 16V supply, features a low output impedance of 4Ω, and provides 2A peak output current. The device is packaged in an 8-pin MSOP, PDIP, or SOIC, and includes latch-up protection withstanding 500mA reverse current, ESD protection up to 2.0kV (HBM) and 400V (MM), and input voltage tolerance up to -5V. Supply current is 100μA with a logic '0' input and 500μA with a logic '1' input. Thermal resistance is 211°C/W for the MSOP package. It operates over the temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
2A High-Speed MOSFET Driver - TC1412N - Microchip Technology, Inc.
Chandler, AZ, United States
2A High-Speed MOSFET Driver
TC1412N
2A High-Speed MOSFET Driver TC1412N
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstands 500mA Reverse Current Input Withstands Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec (typical) Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13

The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstands 500mA Reverse Current
    • Input Withstands Negative Inputs Up to 5V
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1000pF in 18nsec
    • Short Delay Time: 35nsec (typical)
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current:
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 4Ω
    • Pinout Same as TC1410/11/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1412N
Product Name 2A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
END - OF - LIFE - AUIRF540ZSTRR - 1149799-AUIRF540ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers