Microchip Technology, Inc. 4.63V Voltage Supervisor IC TC1270LERC

Description
IC RESET MONITOR 4.63V SOT143-4 Product overview: TC1270LERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270LERC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESET MONITOR 4.63V SOT143-4 Product overview: TC1270LERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270LERC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.63V Voltage Supervisor IC
691-TC1270LERC
4.63V Voltage Supervisor IC 691-TC1270LERC
IC RESET MONITOR 4.63V SOT143-4 Product overview: TC1270LERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270LERC can be used for catalog matching and distributor lookup.

IC RESET MONITOR 4.63V SOT143-4 Product overview: TC1270LERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270LERC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TC1270LERC - 052590-TC1270LERC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC1270LERC
052590-TC1270LERC
PMIC - PMIC - Supervisors - TC1270LERC 052590-TC1270LERC
Manufacturer: Microchip Technology Win Source Part Number: 052590-TC1270LERC Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052590-TC1270LERC
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TC1270LERC 052590-TC1270LERC
Product Name 4.63V Voltage Supervisor IC PMIC - PMIC - Supervisors - TC1270LERC
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 7122778P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details