Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1105702-TC1232EOE
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: TC1232EOE from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1232EOE can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 16SOIC
Supervisory Circuits Microprocessor Montr
Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
IC SUPERVISOR 1 CHANNEL 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC1232EOE-ND | 1105702-TC1232EOE | 691-TC1232EOE | TC1232EOE | TC1232EOE | TC1232EOE | TC1232EOE |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - TC1232EOE | Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | Tube | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Threshold | 4.37 to 4.62 volts | 4.37 volts | 4.37 to 4.62 volts | 4.37 to 4.62 volts | 4.37 to 4.62 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |