Skyworks Solutions, Inc. High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications AAT3134

Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3134 is a low noise, constant frequency charge pump DC/DC converter that uses a dual mode Load Switch (1X) and fractional (1.5X) conversion to maximize efficiency for white LED applications. The device can be used to produce current levels up to 20mA in each of its six outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts counts (two 1µF flying capacitors and two small 1µF capacitors at VIN and OUT) make the AAT3134 ideally suited for small battery-powered applications. AnalogicTech's Simple Serial Control (S²Cwire™) interface is used to enable, disable, and set the LED drive current in two groups of four outputs and two outputs with multiple-level, independently-contro lled brightness scales. The AAT3134 has a thermal management system to protect the device in the event of a short circuit condition at the output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3134 is available in a 16-pin quad QFN package. Please note: AAT3134 is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3134 is a low noise, constant frequency charge pump DC/DC converter that uses a dual mode Load Switch (1X) and fractional (1.5X) conversion to maximize efficiency for white LED applications. The device can be used to produce current levels up to 20mA in each of its six outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts counts (two 1µF flying capacitors and two small 1µF capacitors at VIN and OUT) make the AAT3134 ideally suited for small battery-powered applications. AnalogicTech's Simple Serial Control (S²Cwire™) interface is used to enable, disable, and set the LED drive current in two groups of four outputs and two outputs with multiple-level, independently-contro lled brightness scales. The AAT3134 has a thermal management system to protect the device in the event of a short circuit condition at the output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3134 is available in a 16-pin quad QFN package. Please note: AAT3134 is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Irvine, CA, United States
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications
AAT3134
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications AAT3134
Please note: this product is being discontinued and is not recommended for new designs. The AAT3134 is a low noise, constant frequency charge pump DC/DC converter that uses a dual mode Load Switch (1X) and fractional (1.5X) conversion to maximize efficiency for white LED applications. The device can be used to produce current levels up to 20mA in each of its six outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts counts (two 1µF flying capacitors and two small 1µF capacitors at VIN and OUT) make the AAT3134 ideally suited for small battery-powered applications. AnalogicTech's Simple Serial Control (S²Cwire™) interface is used to enable, disable, and set the LED drive current in two groups of four outputs and two outputs with multiple-level, independently-contro lled brightness scales. The AAT3134 has a thermal management system to protect the device in the event of a short circuit condition at the output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3134 is available in a 16-pin quad QFN package. Please note: AAT3134 is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.
The AAT3134 is a low noise, constant frequency charge pump DC/DC converter that uses a dual mode Load Switch (1X) and fractional (1.5X) conversion to maximize efficiency for white LED applications. The device can be used to produce current levels up to 20mA in each of its six outputs to drive LEDs from a 2.7V to 5.5V input. Outputs may be operated individually or paralleled for driving higher-current LEDs. Low external parts counts (two 1µF flying capacitors and two small 1µF capacitors at VIN and OUT) make the AAT3134 ideally suited for small battery-powered applications.
AnalogicTech's Simple Serial Control (S²Cwire™) interface is used to enable, disable, and set the LED drive current in two groups of four outputs and two outputs with multiple-level, independently-controlled brightness scales. The AAT3134 has a thermal management system to protect the device in the event of a short circuit condition at the output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small external capacitors. A low current shutdown feature disconnects the load from VIN and reduces quiescent current to less than 1µA. The AAT3134 is available in a 16-pin quad QFN package.
Please note: AAT3134 is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Power Supplies
Product Number AAT3134
Product Name High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications
Package Type Other; QFN44-16
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details