The UC1845A-SP is a radiation-hardened current-mode PWM controller designed for aerospace and harsh-environment DC-DC converter applications. It is available in a 20-pin LCCC package measuring 8.89mm × 8.89mm and is qualified for operation over the military temperature range of -55°C to 125°C. The device meets QML Class V qualification per SMD 5962-86704 and is radiation-hardened to 30-krad(Si) total ionizing dose, with functional operation verified up to 45krad at low dose rate per MIL-STD-883 Method 1019.9. It features a 5V internally trimmed bandgap reference, 500kHz maximum oscillator frequency, pulse-by-pulse current limiting, and a totem-pole output capable of sourcing and sinking current. The UVLO threshold is 8.5V turn-on and 7.9V turn-off, with automatic feedforward compensation and double-pulse suppression. It supports flyback, forward, buck, boost, push-pull, half-bridge, and full-bridge topologies with external interface circuitry.
Current Mode PWM Controller 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-8670408VXA |
| Product Name | UC1845A-SP Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |