The UC1846 current-mode PWM controller is a fixed-frequency control device designed for current-mode power conversion applications, featuring automatic feedforward compensation, programmable pulse-by-pulse current limiting, and symmetric drive outputs for push-pull topologies. It operates at up to 500 kHz and includes a ±1% bandgap reference, undervoltage lockout, soft-start, and shutdown capability. The 5962-86806012A variant is packaged in a 20-pin LCCC with a body size of 8.89 mm × 8.89 mm and is rated for operation from -55°C to 125°C.
Current-Mode PWM Controller 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-86806012A |
| Product Name | UC1846 Current-Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |