Microchip Technology, Inc. Interface Transceiver IC T6818-TUSY71

Description
IC Dvr Trpl Half Bridge 14SOIC Product overview: T6818-TUSY71 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-T6818-TUSY71 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Dvr Trpl Half Bridge 14SOIC Product overview: T6818-TUSY71 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-T6818-TUSY71 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-T6818-TUSY71 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-T6818-TUSY71
Interface Transceiver IC 754-T6818-TUSY71
IC Dvr Trpl Half Bridge 14SOIC Product overview: T6818-TUSY71 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-T6818-TUSY71 can be used for catalog matching and distributor lookup.

IC Dvr Trpl Half Bridge 14SOIC Product overview: T6818-TUSY71 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-T6818-TUSY71 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - T6818-TUSY71 - 1148043-T6818-TUSY71 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - T6818-TUSY71
1148043-T6818-TUSY71
Interface - Interface - Specialized - T6818-TUSY71 1148043-T6818-TUSY71
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148043-T6818-TUSY71 Frequency: 2 MHz Resistance: 500 mΩ Number of Pins: 14 Number of Outputs: 3 Categories: Interface - Specialized Case / Package: SO Output Current per Channel: 1.5 A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Max Supply Voltage: 40 V Min Supply Voltage: -300 mV Max Operating Temperature: 150 °C Nominal Supply Current: 4 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148043-T6818-TUSY71
Frequency: 2 MHz
Resistance: 500 mΩ
Number of Pins: 14
Number of Outputs: 3
Categories: Interface - Specialized
Case / Package: SO
Output Current per Channel: 1.5 A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 2 A
Max Supply Voltage: 40 V
Min Supply Voltage: -300 mV
Max Operating Temperature: 150 °C
Nominal Supply Current: 4 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-T6818-TUSY71 1148043-T6818-TUSY71
Product Name Interface Transceiver IC Interface - Interface - Specialized - T6818-TUSY71
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG7983AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32283-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers