Atmel Corporation RF Transmitters - T5750-6AQJ T5750-6AQJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 212530-T5750-6AQJ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 868MHz to 928MHz Power - Output: 5.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212530-T5750-6AQJ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 868MHz to 928MHz Power - Output: 5.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - T5750-6AQJ - 212530-T5750-6AQJ - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - T5750-6AQJ
212530-T5750-6AQJ
RF Transmitters - T5750-6AQJ 212530-T5750-6AQJ
Manufacturer: Microchip Technology Win Source Part Number: 212530-T5750-6AQJ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 868MHz to 928MHz Power - Output: 5.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 212530-T5750-6AQJ
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 868MHz to 928MHz
Power - Output: 5.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 212530-T5750-6AQJ
Product Name RF Transmitters - T5750-6AQJ
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
4 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Wireless Universal Transmitter - RF 96 ST SW868 Vcc extern - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details