Microchip Technology, Inc. RF Amplifiers T0905-TSPH

Description
RF Amplifier IC ISM 135MHz ~ 600MHz 28-PSSOP
Request a Quote Datasheet
Description
RF Amplifier IC ISM 135MHz ~ 600MHz 28-PSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - T0905-TSPHTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
T0905-TSPHTR-ND
RF Amplifiers T0905-TSPHTR-ND
RF Amplifier IC ISM 135MHz ~ 600MHz 28-PSSOP

RF Amplifier IC ISM 135MHz ~ 600MHz 28-PSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1167137-T0905-TSPH
RF/IF and RFID - RF Amplifiers 1167137-T0905-TSPH
Win Source Part Number: 1167137-T0905-TSPH Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 135MHz ~ 600MHz RF Type: ISM Voltage - Supply: 2.4V ~ 5.0V Package / Case: 28-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 28-PSSOP Alternative Parts (Cross-Reference): T0905TSPH; ECCN: 3A001A3 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: T0905-TSQCT-ND,T0905 -TSQ-ND,T0905TSPH,T0 905-TSQTR,T0905-TSQT R-ND,T0905-TSQCT,T09 05-TSPHCT,T0905-TSQ, T0905-TSPHTR Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1167137-T0905-TSPH
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 135MHz ~ 600MHz
RF Type: ISM
Voltage - Supply: 2.4V ~ 5.0V
Package / Case: 28-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 28-PSSOP
Alternative Parts (Cross-Reference): T0905TSPH;
ECCN: 3A001A3
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: T0905-TSQCT-ND,T0905-TSQ-ND,T0905TSPH,T0905-TSQTR,T0905-TSQTR-ND,T0905-TSQCT,T0905-TSPHCT,T0905-TSQ,T0905-TSPHTR
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RF and Wireless - RF Amplifiers - T0905-TSPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
T0905-TSPH
RF and Wireless - RF Amplifiers T0905-TSPH
IC AMP ISM 135MHZ-600MHZ 28PSSOP

IC AMP ISM 135MHZ-600MHZ 28PSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number T0905-TSPHTR-ND 1167137-T0905-TSPH T0905-TSPH
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-10M1G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1200 MHz
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details