Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - T0806-TCQG19 T0806-TCQG19

Description
Manufacturer: Microchip Technology Win Source Part Number: 935869-T0806-TCQG19 Operating Temperature Range: 0°C ~ 70°C Features: Laser Driver IC - 3 Channel 4.5V ~ 5.5V 16-SSO Package: Reel - TR Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: T0806 Categories: Integrated Circuits (ICs) Case / Package: 16-SSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: T0806-TCQG, T0806-TCQG-ND
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 935869-T0806-TCQG19 Operating Temperature Range: 0°C ~ 70°C Features: Laser Driver IC - 3 Channel 4.5V ~ 5.5V 16-SSO Package: Reel - TR Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: T0806 Categories: Integrated Circuits (ICs) Case / Package: 16-SSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: T0806-TCQG, T0806-TCQG-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - T0806-TCQG19 - 935869-T0806-TCQG19 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - T0806-TCQG19
935869-T0806-TCQG19
PMIC - PMIC - Laser Drivers - T0806-TCQG19 935869-T0806-TCQG19
Manufacturer: Microchip Technology Win Source Part Number: 935869-T0806-TCQG19 Operating Temperature Range: 0°C ~ 70°C Features: Laser Driver IC - 3 Channel 4.5V ~ 5.5V 16-SSO Package: Reel - TR Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: T0806 Categories: Integrated Circuits (ICs) Case / Package: 16-SSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: T0806-TCQG, T0806-TCQG-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935869-T0806-TCQG19
Operating Temperature Range: 0°C ~ 70°C
Features: Laser Driver IC - 3 Channel 4.5V ~ 5.5V 16-SSO
Package: Reel - TR
Package: 16-LSSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: T0806
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: T0806-TCQG, T0806-TCQG-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935869-T0806-TCQG19
Product Name PMIC - PMIC - Laser Drivers - T0806-TCQG19
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details