Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - T0806-PEQG T0806-PEQG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104752-T0806-PEQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104752-T0806-PEQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - T0806-PEQG - 1104752-T0806-PEQG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - T0806-PEQG
1104752-T0806-PEQG
PMIC - PMIC - Laser Drivers - T0806-PEQG 1104752-T0806-PEQG
Manufacturer: Microchip Technology Win Source Part Number: 1104752-T0806-PEQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1104752-T0806-PEQG
Packaging: Reel - TR
Type: Laser Diode Driver (CD/DVD)
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1104752-T0806-PEQG
Product Name PMIC - PMIC - Laser Drivers - T0806-PEQG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details