Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MIXERS
MICROCHIP TECHNOLOGY, INC.
T0780-6CP -- RF MIXERS
Microchip Technology, Inc.
RF Mixers
T0780-6CP
Description
RF Mixer IC 800MHz ~ 1GHz 16-SSOP
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Mixer IC 800MHz ~ 1GHz 16-SSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
T0780-6CP
RF Mixers
T0780-6CP
RF Mixer IC 800MHz ~ 1GHz 16-SSOP
RF Mixer IC 800MHz ~ 1GHz 16-SSOP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Mixers
Product Number
T0780-6CP
Product Name
RF Mixers
Package Type
Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
RF Mixers - MAX2530ETI
MAX2530ETI
View Details
Mini-Circuits
RF Mixers
SIM-U432H+
Specs
Package Type
Surface Mount; 8-SMD, No Lead
RF
0.1000 to 3900 MHz
View Details
3
suppliers
Qorvo
1500 - 3200 MHz Mixer with LO Amplifier
ML485-G
Specs
Package Type
MSOP-8
LO Power
0 dBm
RF
1600 to 3200 MHz
View Details
3
suppliers
kTB Solutions
Balanced Mixers
NBM-33000-37000
Specs
RF
33000 to 37000 MHz
LO
33000 to 37000 MHz
IF
0.0 to 2000 MHz
View Details