Microchip Technology, Inc. SY89875U

Description
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.0GHz fMAX <200ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTPin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL LVDS compatible outputs TTL/CMOS inputs for select and reset Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 2.5V Output disable function -40°C to 85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.0GHz fMAX <200ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTPin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL LVDS compatible outputs TTL/CMOS inputs for select and reset Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 2.5V Output disable function -40°C to 85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89875U - Microchip Technology, Inc.
Chandler, AZ, United States
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.0GHz fMAX <200ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTPin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL LVDS compatible outputs TTL/CMOS inputs for select and reset Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 2.5V Output disable function -40°C to 85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package

This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN).

Additional Features

    • Integrated programmable clock divider and 1:2 fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • >2.0GHz fMAX
      • <200ps tr/tf
      • <15ps within device skew
    • Low jitter design:
      • <10psPP total jitter
      • <1psRMS cycle-to-cycle jitter
    • Unique input termination and VTPin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL
    • LVDS compatible outputs
    • TTL/CMOS inputs for select and reset
    • Parallel programming capability
    • Programmable divider ratios of 1, 2, 4, 8 and 16
    • Low voltage operation 2.5V
    • Output disable function
    • -40°C to 85°C temperature range
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89875U
Clock Frequency 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Logic - Logic - Counters, Dividers - SN74ALS193ANSR - 896457-SN74ALS193ANSR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SO
View Details
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
8 suppliers