Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMI-TR SY89874UMI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898719-SY89874UMI-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF® Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SY89874 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89874UMI TR, SY89874UMI TR-ND, SY89874UMITR, SY89874UMITR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898719-SY89874UMI-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF® Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SY89874 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89874UMI TR, SY89874UMI TR-ND, SY89874UMITR, SY89874UMITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMI-TR - 898719-SY89874UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMI-TR
898719-SY89874UMI-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMI-TR 898719-SY89874UMI-TR
Manufacturer: Microchip Technology Win Source Part Number: 898719-SY89874UMI-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF® Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SY89874 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89874UMI TR, SY89874UMI TR-ND, SY89874UMITR, SY89874UMITR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898719-SY89874UMI-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF®
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SY89874
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89874UMI TR, SY89874UMI TR-ND, SY89874UMITR, SY89874UMITR-ND

Buy Now Datasheet
Clock Buffers, Drivers - SY89874UMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89874UMI-TR-ND
Clock Buffers, Drivers SY89874UMI-TR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:2 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:2 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89874UMI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89874UMI-TR
Clock/Timing - Clock Buffers, Drivers SY89874UMI-TR
IC CLK BUFFER 1:2 2.5GHZ 16MLF

IC CLK BUFFER 1:2 2.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 898719-SY89874UMI-TR SY89874UMI-TR-ND SY89874UMI-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMI-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver
Package Type Surface Mount; 16-MLF® (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details