Microchip Technology, Inc. SY89874AU

Description
This low-skew, low-jitter device can accept a high-speed (622MHz or higher) LVTTL, LVCMOS, CML, LVPECL, LVDS or HSTL clock input signal and divide down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. Available divider ratios are 2, 4, 8, and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N).Use the SY89874U version, which has a wider input range, to DC-couple low offset differential signals. Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.5GHz fMAX <250ps tr/tf <15ps within-device skew Low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter Unique input termination and VT pin for DC-coupled and AC-coupled Inputs; LVCMOS, LVTTL, CML, PECL, LVDS, and HSTL TTL/CMOS inputs for select and reset 100k EP-compatible LVPECL outputs Parallel programming capability Programmable divider ratios of 1, 2, 4, 8, and 16 Low-voltage operation 2.5V or 3.3V Output disable function -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
This low-skew, low-jitter device can accept a high-speed (622MHz or higher) LVTTL, LVCMOS, CML, LVPECL, LVDS or HSTL clock input signal and divide down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. Available divider ratios are 2, 4, 8, and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N).Use the SY89874U version, which has a wider input range, to DC-couple low offset differential signals. Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.5GHz fMAX <250ps tr/tf <15ps within-device skew Low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter Unique input termination and VT pin for DC-coupled and AC-coupled Inputs; LVCMOS, LVTTL, CML, PECL, LVDS, and HSTL TTL/CMOS inputs for select and reset 100k EP-compatible LVPECL outputs Parallel programming capability Programmable divider ratios of 1, 2, 4, 8, and 16 Low-voltage operation 2.5V or 3.3V Output disable function -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89874AU - Microchip Technology, Inc.
Chandler, AZ, United States
This low-skew, low-jitter device can accept a high-speed (622MHz or higher) LVTTL, LVCMOS, CML, LVPECL, LVDS or HSTL clock input signal and divide down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. Available divider ratios are 2, 4, 8, and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N).Use the SY89874U version, which has a wider input range, to DC-couple low offset differential signals. Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.5GHz fMAX <250ps tr/tf <15ps within-device skew Low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter Unique input termination and VT pin for DC-coupled and AC-coupled Inputs; LVCMOS, LVTTL, CML, PECL, LVDS, and HSTL TTL/CMOS inputs for select and reset 100k EP-compatible LVPECL outputs Parallel programming capability Programmable divider ratios of 1, 2, 4, 8, and 16 Low-voltage operation 2.5V or 3.3V Output disable function -40°C to +85°C temperature range Available in 16-pin (3mm x 3mm) QFN package

This low-skew, low-jitter device can accept a high-speed (622MHz or higher) LVTTL, LVCMOS, CML, LVPECL, LVDS or HSTL clock input signal and divide down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. Available divider ratios are 2, 4, 8, and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components.
The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N).Use the SY89874U version, which has a wider input range, to DC-couple low offset differential signals.

Additional Features

    • Integrated programmable clock divider and 1:2 fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • >2.5GHz fMAX
      • <250ps tr/tf
      • <15ps within-device skew
    • Low jitter design
      • <1psRMS cycle-to-cycle jitter
      • <10psPP total jitter
    • Unique input termination and VT pin for DC-coupled and AC-coupled Inputs; LVCMOS, LVTTL, CML, PECL, LVDS, and HSTL
    • TTL/CMOS inputs for select and reset
    • 100k EP-compatible LVPECL outputs
    • Parallel programming capability
    • Programmable divider ratios of 1, 2, 4, 8, and 16
    • Low-voltage operation 2.5V or 3.3V
    • Output disable function
    • -40°C to +85°C temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89874AU
Clock Frequency 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS169A Synchronous 4-Bit Up/Down Binary Counters - SN74AS169AN - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
10-stage divider and oscillator - 74AHC1G4210GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
5 suppliers