Microchip Technology, Inc. SY89871U

Description
The SY89871U is a 2.5V/3.3V LVPECL output precision clock divider capable of accepting a high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS clock input signal and dividing down the frequency using a programmable divider ratio to create a frequency locked lower speed version of the input clock (Bank B).Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89871U includes two phase-matched output banks. Bank A (QA) is a frequency-matched copy of the input. Bank B (QB0, QB1) is a divided down output of the input frequency. Bank A and Bank B maintain a matched delay independent of the divider setting. Additional Features Bank A: undivided pass-through (QA) Bank B: programmable divide by 2, 4, 8, 16 (QB0, QB1) Matched delay: all outputs have matched delay, independent of divider setting >2.5GHz fMAX <250ps tr/tf <670ps tpd (matched delay) <15ps within-device skew 231fsRMS phase jitter (typ.) Power supply 3.3V or 2.5V Unique patent-pending input termination and VT pin for DC- and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) TTL/CMOS inputs for select and reset 100K EP compatible LVPECL outputs Parallel programming capability Wide operating temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89871U is a 2.5V/3.3V LVPECL output precision clock divider capable of accepting a high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS clock input signal and dividing down the frequency using a programmable divider ratio to create a frequency locked lower speed version of the input clock (Bank B).Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89871U includes two phase-matched output banks. Bank A (QA) is a frequency-matched copy of the input. Bank B (QB0, QB1) is a divided down output of the input frequency. Bank A and Bank B maintain a matched delay independent of the divider setting. Additional Features Bank A: undivided pass-through (QA) Bank B: programmable divide by 2, 4, 8, 16 (QB0, QB1) Matched delay: all outputs have matched delay, independent of divider setting >2.5GHz fMAX <250ps tr/tf <670ps tpd (matched delay) <15ps within-device skew 231fsRMS phase jitter (typ.) Power supply 3.3V or 2.5V Unique patent-pending input termination and VT pin for DC- and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) TTL/CMOS inputs for select and reset 100K EP compatible LVPECL outputs Parallel programming capability Wide operating temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89871U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89871U is a 2.5V/3.3V LVPECL output precision clock divider capable of accepting a high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS clock input signal and dividing down the frequency using a programmable divider ratio to create a frequency locked lower speed version of the input clock (Bank B).Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89871U includes two phase-matched output banks. Bank A (QA) is a frequency-matched copy of the input. Bank B (QB0, QB1) is a divided down output of the input frequency. Bank A and Bank B maintain a matched delay independent of the divider setting. Additional Features Bank A: undivided pass-through (QA) Bank B: programmable divide by 2, 4, 8, 16 (QB0, QB1) Matched delay: all outputs have matched delay, independent of divider setting >2.5GHz fMAX <250ps tr/tf <670ps tpd (matched delay) <15ps within-device skew 231fsRMS phase jitter (typ.) Power supply 3.3V or 2.5V Unique patent-pending input termination and VT pin for DC- and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) TTL/CMOS inputs for select and reset 100K EP compatible LVPECL outputs Parallel programming capability Wide operating temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY89871U is a 2.5V/3.3V LVPECL output precision clock divider capable of accepting a high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS clock input signal and dividing down the frequency using a programmable divider ratio to create a frequency locked lower speed version of the input clock (Bank B).Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz, or 38MHz auxiliary clock components.
The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89871U includes two phase-matched output banks. Bank A (QA) is a frequency-matched copy of the input. Bank B (QB0, QB1) is a divided down output of the input frequency. Bank A and Bank B maintain a matched delay independent of the divider setting.

Additional Features

  • Bank A: undivided pass-through (QA)
  • Bank B: programmable divide by 2, 4, 8, 16 (QB0, QB1)
  • Matched delay: all outputs have matched delay, independent of divider setting
  • >2.5GHz fMAX
  • <250ps tr/tf
  • <670ps tpd (matched delay)
  • <15ps within-device skew
  • 231fsRMS phase jitter (typ.)
  • Power supply 3.3V or 2.5V
  • Unique patent-pending input termination and VT pin for DC- and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL)
  • TTL/CMOS inputs for select and reset
  • 100K EP compatible LVPECL outputs
  • Parallel programming capability
  • Wide operating temperature range: -40°C to +85°C
  • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89871U
Clock Frequency 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96G4 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 85 C (185 F)
Package Type SOT109-1 SOT109-1
View Details
10 suppliers