Win Source Part Number: 1269911-SY89858UMG-T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89858UMGTR,SY89858
Base Product Number: SY89858
Clock Fanout Buffer (Distribution) IC 1:8 3GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:8 3GHZ 32MLF
FAN-OUT BUFFER, 3GHZ, QFN-32; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:8Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269911-SY89858UMG-TR | SY89858UMG-TR-ND | SY89858UMG-TR | 04AJ4716 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fan-Out Buffer, 3Ghz, Qfn-32; Clock Ic Type Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 3 to 3.6 volts |