The SY89829UHI is a dual 1:10 LVPECL clock driver designed for high-performance applications requiring low voltage operation at 2.5V or 3.3V. It features a multiplexed input that accepts either LVPECL or LVDS signals, making it suitable for redundant clock switchover applications. The device guarantees a maximum toggle frequency of over 2GHz and offers low channel-to-channel skew of less than 50ps, which is critical for maintaining signal integrity in high-speed systems. The SY89829UHI includes internal termination for LVDS inputs, eliminating the need for external components, and has a synchronous output enable (OE) pin to prevent runt clock pulses during transitions. It operates over a temperature range of -40°C to +85°C and is packaged in a compact 64-pin EPAD-TQFP format, which aids in reducing overall system size and cost. This clock driver is ideal for use in high-performance PCs, workstations, and parallel processor-based systems.
Manufacturer: Microchip Technology
Win Source Part Number: 212502-SY89829UHI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 2.37 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2GHz 64-TQFP Exposed Pad
IC CLK BUFFER 2:10 2GHZ 64TQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 212502-SY89829UHI | SY89829UHI-ND | SY89829UHI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89829UHI | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 64-EP-TQFP | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount |